ABB AB 60A Con 3P3W At 480V Abb - Thomas & Betts 3227W

Description
60A CON 3P3W AT 480V
Description
60A CON 3P3W AT 480V

Suppliers

Company
Product
Description
Supplier Links
60A Con 3P3W At 480V Abb - Thomas & Betts - 48K6917 - Newark, An Avnet Company
Chicago, IL, United States
60A Con 3P3W At 480V Abb - Thomas & Betts
48K6917
60A Con 3P3W At 480V Abb - Thomas & Betts 48K6917
60A CON 3P3W AT 480V

60A CON 3P3W AT 480V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48K6917
Product Name 60A Con 3P3W At 480V Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details