ABB AB
3217W -- 30A CON 3P3W AT 480VAC ABB - THOMAS & BETTS
ABB AB
30A Con 3P3W At 480Vac Abb - Thomas & Betts
3217W
Description
30A CON 3P3W AT 480VAC
Description
30A CON 3P3W AT 480VAC
Suppliers
30A Con 3P3W At 480Vac Abb - Thomas & Betts
99H6904
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H6904 |
|
Product Name
|
30A Con 3P3W At 480Vac Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers