ABB AB Bushings, Grommets 3214

Description
BUSHING 1 1/2 SIZE PLASTIC
Request a Quote Datasheet
Description
BUSHING 1 1/2 SIZE PLASTIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 6308-3214-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
6308-3214-ND
Bushings, Grommets 6308-3214-ND
BUSHING 1 1/2 SIZE PLASTIC

BUSHING 1 1/2 SIZE PLASTIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 6308-3214-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details