ABB Process Automation Division Conn, Mains Socket, 16A, 415V, Red; Current Rating Abb 316RS6W

Description
CONN, MAINS SOCKET, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 16A, 415V, Red; Current Rating Abb - 41X2820 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 16A, 415V, Red; Current Rating Abb
41X2820
Conn, Mains Socket, 16A, 415V, Red; Current Rating Abb 41X2820
CONN, MAINS SOCKET, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

CONN, MAINS SOCKET, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X2820
Product Name Conn, Mains Socket, 16A, 415V, Red; Current Rating Abb
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details