ABB AB
3128W-78 -- 60A PLG 4P4W AT 480VAC ABB - THOMAS & BETTS
ABB AB
60A Plg 4P4W At 480Vac Abb - Thomas & Betts
3128W-78
Description
60A PLG 4P4W AT 480VAC
Description
60A PLG 4P4W AT 480VAC
Suppliers
60A Plg 4P4W At 480Vac Abb - Thomas & Betts
99H6839
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H6839 |
|
Product Name
|
60A Plg 4P4W At 480Vac Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers