CONN, MAINS PLUG, 125A, 415V, RED; Current Rating:125A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 41X2815 |
| Product Name | Conn, Mains Plug, 125A, 415V, Red; Current Rating Abb |
| Gender | Male / Plug |