ABB Reducer 30A10R18

Description
REDUCER, CASE SIZE 30, 10:1 RATIO, 7.11 HP, 2347 MAX TORQUE, RIGHT ANGLE, 180TC FRAME, 2347 IN-LB TORQUE, 175 RPM MAX SPEED. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, CASE SIZE 30, 10:1 RATIO, 7.11 HP, 2347 MAX TORQUE, RIGHT ANGLE, 180TC FRAME, 2347 IN-LB TORQUE, 175 RPM MAX SPEED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64101798 - Radwell International
Willingboro, NJ, United States
Reducer
64101798
Reducer 64101798
REDUCER, CASE SIZE 30, 10:1 RATIO, 7.11 HP, 2347 MAX TORQUE, RIGHT ANGLE, 180TC FRAME, 2347 IN-LB TORQUE, 175 RPM MAX SPEED. FREE 2 YEAR RADWELL WARRANTY

REDUCER, CASE SIZE 30, 10:1 RATIO, 7.11 HP, 2347 MAX TORQUE, RIGHT ANGLE, 180TC FRAME, 2347 IN-LB TORQUE, 175 RPM MAX SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64101798
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-1822.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1822 (X : 1)
View Details
LIW 240:1 Composite - LIW-240C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 240 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
Spur Gearheads Series 15/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 6.3 (X : 1)
View Details
KHK CBX-191LB, L Type, Size 19, Style B, CBX Bevel Box - cbx-191lb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details