ABB AB Pipe and Coupling 3001

Description
R16TL RIGID MALE FLANGE ASSY. FREE 2 YEAR RADWELL WARRANTY
Description
R16TL RIGID MALE FLANGE ASSY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 66047454 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
66047454
Pipe and Coupling 66047454
R16TL RIGID MALE FLANGE ASSY. FREE 2 YEAR RADWELL WARRANTY

R16TL RIGID MALE FLANGE ASSY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 66047454
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
Rigid coupling with bores of 0.25 / 0.375
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details