ABB JOKAB SAFETY Safety Interlock Switch, Screw Mounting; Product Range Abb Jokab 2TLA050009R0112

Description
SAFETY INTERLOCK SWITCH, SCREW MOUNTING; Product Range:MKey9M Series; Contact Configuration:-; Switch Terminals:Screw; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V; Contact Current DCRoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, SCREW MOUNTING; Product Range:MKey9M Series; Contact Configuration:-; Switch Terminals:Screw; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V; Contact Current DCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, Screw Mounting; Product Range Abb Jokab - 64AH9520 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, Screw Mounting; Product Range Abb Jokab
64AH9520
Safety Interlock Switch, Screw Mounting; Product Range Abb Jokab 64AH9520
SAFETY INTERLOCK SWITCH, SCREW MOUNTING; Product Range:MKey9M Series; Contact Configuration:-; Switch Terminals:Screw; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V; Contact Current DCRoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, SCREW MOUNTING; Product Range:MKey9M Series; Contact Configuration:-; Switch Terminals:Screw; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V; Contact Current DCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 64AH9520
Product Name Safety Interlock Switch, Screw Mounting; Product Range Abb Jokab
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products