ABB JOKAB SAFETY Safety Interlock Switch, 2Nc+1No, 250V; Product Range Abb Jokab 2TLA050003R0101

Description
SAFETY INTERLOCK SWITCH, 2NC+1NO, 250V; Product Range:MKey5+ Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:4A; IP Rating:IP67; Contact Voltage DC Max:250V;RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, 2NC+1NO, 250V; Product Range:MKey5+ Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:4A; IP Rating:IP67; Contact Voltage DC Max:250V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, 2Nc+1No, 250V; Product Range Abb Jokab - 83Y7045 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, 2Nc+1No, 250V; Product Range Abb Jokab
83Y7045
Safety Interlock Switch, 2Nc+1No, 250V; Product Range Abb Jokab 83Y7045
SAFETY INTERLOCK SWITCH, 2NC+1NO, 250V; Product Range:MKey5+ Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:4A; IP Rating:IP67; Contact Voltage DC Max:250V;RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 2NC+1NO, 250V; Product Range:MKey5+ Series; Contact Configuration:DPST-NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:4A; IP Rating:IP67; Contact Voltage DC Max:250V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 83Y7045
Product Name Safety Interlock Switch, 2Nc+1No, 250V; Product Range Abb Jokab
Current Rating 4 amps
Unlock Full Specs
to access all available technical data

Similar Products