ABB Process Automation Division Safety Interlock Sw, Dpst/spst, 3A, 500V; Product Range Abb 2TLA050001R1101

Description
SAFETY INTERLOCK SW, DPST/SPST, 3A, 500V; Product Range:MKey4 Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Quick Connect; Contact Voltage AC Max:500V; Contact Current AC Max:3A; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, DPST/SPST, 3A, 500V; Product Range:MKey4 Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Quick Connect; Contact Voltage AC Max:500V; Contact Current AC Max:3A; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Dpst/spst, 3A, 500V; Product Range Abb - 66Y2143 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Dpst/spst, 3A, 500V; Product Range Abb
66Y2143
Safety Interlock Sw, Dpst/spst, 3A, 500V; Product Range Abb 66Y2143
SAFETY INTERLOCK SW, DPST/SPST, 3A, 500V; Product Range:MKey4 Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Quick Connect; Contact Voltage AC Max:500V; Contact Current AC Max:3A; IP Rating:IP67 RoHS Compliant: Yes

SAFETY INTERLOCK SW, DPST/SPST, 3A, 500V; Product Range:MKey4 Series; Contact Configuration:DPST-NC, SPST-NO; Switch Terminals:Quick Connect; Contact Voltage AC Max:500V; Contact Current AC Max:3A; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 66Y2143
Product Name Safety Interlock Sw, Dpst/spst, 3A, 500V; Product Range Abb
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products