ABB JOKAB SAFETY Safety Switch, 24Vdc, 5P, M12 Connector; Product Range Abb Jokab 2TLA042022R2700

Description
SAFETY SWITCH, 24VDC, 5P, M12 CONNECTOR; Product Range:Magne 3 Series; Contact Configuration:-; Switch Terminals:Connector; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V; Contact RoHS Compliant: Yes
Datasheet
Description
SAFETY SWITCH, 24VDC, 5P, M12 CONNECTOR; Product Range:Magne 3 Series; Contact Configuration:-; Switch Terminals:Connector; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch, 24Vdc, 5P, M12 Connector; Product Range Abb Jokab - 69AC7393 - Newark, An Avnet Company
Chicago, IL, United States
Safety Switch, 24Vdc, 5P, M12 Connector; Product Range Abb Jokab
69AC7393
Safety Switch, 24Vdc, 5P, M12 Connector; Product Range Abb Jokab 69AC7393
SAFETY SWITCH, 24VDC, 5P, M12 CONNECTOR; Product Range:Magne 3 Series; Contact Configuration:-; Switch Terminals:Connector; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V; Contact RoHS Compliant: Yes

SAFETY SWITCH, 24VDC, 5P, M12 CONNECTOR; Product Range:Magne 3 Series; Contact Configuration:-; Switch Terminals:Connector; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 69AC7393
Product Name Safety Switch, 24Vdc, 5P, M12 Connector; Product Range Abb Jokab
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Door Interlock Switches - 101961 - RS Components, Ltd.
Specs
International Approvals IP40
View Details
Interlock Switches - 1882-6070815-ND - DigiKey
Specs
Current Rating 0.2000 amps
Operating Temp -13 to 158 F (-25 to 70 C)
View Details