ABB Process Automation Division E-Stop, 10Ea, With Led Indicator; Contact Configuration Abb 2TLA030051R0400

Description
E-STOP, 10EA, WITH LED INDICATOR; Contact Configuration:DPST-N C; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:2A; Contact Voltage AC Nom:10V; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Round; IP RoHS Compliant: Yes
Datasheet
Description
E-STOP, 10EA, WITH LED INDICATOR; Contact Configuration:DPST-N C; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:2A; Contact Voltage AC Nom:10V; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Round; IP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Stop, 10Ea, With Led Indicator; Contact Configuration Abb - 93T1941 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop, 10Ea, With Led Indicator; Contact Configuration Abb
93T1941
E-Stop, 10Ea, With Led Indicator; Contact Configuration Abb 93T1941
E-STOP, 10EA, WITH LED INDICATOR; Contact Configuration:DPST-N C; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:2A; Contact Voltage AC Nom:10V; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Round; IP RoHS Compliant: Yes

E-STOP, 10EA, WITH LED INDICATOR; Contact Configuration:DPST-NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:2A; Contact Voltage AC Nom:10V; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Round; IP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 93T1941
Product Name E-Stop, 10Ea, With Led Indicator; Contact Configuration Abb
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Type 7_9 Push-Pull Device 800H PB - 800H-FPXPH16MG1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton; Trip Wire / Pushbutton Combination
View Details
Low Profile Emergency Stop Switch - FF0126BBCAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers