ABB JOKAB SAFETY Emergency Stop, 0.047A, 24Vdc, Panel; Contact Configuration Abb Jokab 2TLA030050R0500

Description
EMERGENCY STOP, 0.047A, 24VDC, PANEL; Contact Configuration:-; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:47mA; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Mushroom; IP RoHS Compliant: Yes
Datasheet
Description
EMERGENCY STOP, 0.047A, 24VDC, PANEL; Contact Configuration:-; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:47mA; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Mushroom; IP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop, 0.047A, 24Vdc, Panel; Contact Configuration Abb Jokab - 69AC7387 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop, 0.047A, 24Vdc, Panel; Contact Configuration Abb Jokab
69AC7387
Emergency Stop, 0.047A, 24Vdc, Panel; Contact Configuration Abb Jokab 69AC7387
EMERGENCY STOP, 0.047A, 24VDC, PANEL; Contact Configuration:-; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:47mA; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Mushroom; IP RoHS Compliant: Yes

EMERGENCY STOP, 0.047A, 24VDC, PANEL; Contact Configuration:-; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:47mA; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Mushroom; IP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 69AC7387
Product Name Emergency Stop, 0.047A, 24Vdc, Panel; Contact Configuration Abb Jokab
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Specs
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 140 F (-25 to 60 C)
Maximum Current Rating 0.5000 amps
View Details
3 suppliers
Type 7&9 Station 800H PB - 800H-2HAM7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details