ABB JOKAB SAFETY Emergency Stop, 0.047A, 24Vdc, Panel; Contact Configuration Abb Jokab 2TLA030050R0100

Description
EMERGENCY STOP, 0.047A, 24VDC, PANEL; Contact Configuration:-; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:47mA; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Mushroom; IP RoHS Compliant: Yes
Datasheet
Description
EMERGENCY STOP, 0.047A, 24VDC, PANEL; Contact Configuration:-; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:47mA; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Mushroom; IP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop, 0.047A, 24Vdc, Panel; Contact Configuration Abb Jokab - 69AC7385 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop, 0.047A, 24Vdc, Panel; Contact Configuration Abb Jokab
69AC7385
Emergency Stop, 0.047A, 24Vdc, Panel; Contact Configuration Abb Jokab 69AC7385
EMERGENCY STOP, 0.047A, 24VDC, PANEL; Contact Configuration:-; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:47mA; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Mushroom; IP RoHS Compliant: Yes

EMERGENCY STOP, 0.047A, 24VDC, PANEL; Contact Configuration:-; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:47mA; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Mushroom; IP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 69AC7385
Product Name Emergency Stop, 0.047A, 24Vdc, Panel; Contact Configuration Abb Jokab
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Type 7&9 Push-Pull Unit 800H PB - 800H-FPXQ10MA1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton; Trip Wire / Pushbutton Combination
Maximum AC Voltage Rating 120 volts
Maximum DC Voltage Rating 120 volts
View Details