ABB JOKAB SAFETY Transmitter Cable, 200Mm, Light Curtain; Connector To Connector Abb Jokab 2TLA022315R0100

Description
TRANSMITTER CABLE, 200MM, LIGHT CURTAIN; Connector to Connector:Orion1 Connector to M12 Circular Plug; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
TRANSMITTER CABLE, 200MM, LIGHT CURTAIN; Connector to Connector:Orion1 Connector to M12 Circular Plug; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transmitter Cable, 200Mm, Light Curtain; Connector To Connector Abb Jokab - 98Y7289 - Newark, An Avnet Company
Chicago, IL, United States
Transmitter Cable, 200Mm, Light Curtain; Connector To Connector Abb Jokab
98Y7289
Transmitter Cable, 200Mm, Light Curtain; Connector To Connector Abb Jokab 98Y7289
TRANSMITTER CABLE, 200MM, LIGHT CURTAIN; Connector to Connector:Orion1 Connector to M12 Circular Plug; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

TRANSMITTER CABLE, 200MM, LIGHT CURTAIN; Connector to Connector:Orion1 Connector to M12 Circular Plug; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98Y7289
Product Name Transmitter Cable, 200Mm, Light Curtain; Connector To Connector Abb Jokab
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0805 - 101207742 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable Assembly - 6049A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
3+3 Pos. Female DIL 22 AWG Cable Assembly, 150mm, single-end, for Latches - M80-FC10668L0-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details