ABB AB Safety Light Curtain, Extended, 900Mm; Performance Level Abb Jokab 2TLA022306R1300

Description
SAFETY LIGHT CURTAIN, EXTENDED, 900MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:4; Protection Height:900mm; Sensing Range Max:6.5m; IP Rating:IP65; Approvals / Standards:UL; RoHS Compliant: Yes
Description
SAFETY LIGHT CURTAIN, EXTENDED, 900MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:4; Protection Height:900mm; Sensing Range Max:6.5m; IP Rating:IP65; Approvals / Standards:UL; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Safety Light Curtain, Extended, 900mm (part number 98Y7261) is designed for access protection in muting applications, featuring a robust construction suitable for demanding environments. This device operates with a single active unit that contains both the transmitter and receiver, while the passive unit includes mirrors for beam reflection, simplifying installation and reducing cabling requirements. It supports body detection with four beams and an operating range of up to 8 meters. The integrated muting function allows for the connection of muting sensors directly to the light grid, enabling the system to differentiate between materials and personnel. Additionally, the External Device Monitoring (EDM) feature allows the light curtain to supervise actuators without the need for an extra control module. The product includes a local reset button that connects directly to the light grid, minimizing the need for additional wiring. Installation is facilitated by alignment aids and M12 connectors, which streamline the cabling process. The device also features extensive error indications to assist in troubleshooting. With a protection height of 900mm and a performance level of PL e, this safety light curtain meets stringent safety standards, making it a suitable choice for various industrial applications.

Datasheet Summary
Powered by GS/AI

The Safety Light Curtain, Extended, 900mm (part number 98Y7261) is designed for access protection in muting applications, featuring a robust construction suitable for demanding environments. This device operates with a single active unit that contains both the transmitter and receiver, while the passive unit includes mirrors for beam reflection, simplifying installation and reducing cabling requirements. It supports body detection with four beams and an operating range of up to 8 meters. The integrated muting function allows for the connection of muting sensors directly to the light grid, enabling the system to differentiate between materials and personnel. Additionally, the External Device Monitoring (EDM) feature allows the light curtain to supervise actuators without the need for an extra control module. The product includes a local reset button that connects directly to the light grid, minimizing the need for additional wiring. Installation is facilitated by alignment aids and M12 connectors, which streamline the cabling process. The device also features extensive error indications to assist in troubleshooting. With a protection height of 900mm and a performance level of PL e, this safety light curtain meets stringent safety standards, making it a suitable choice for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, Extended, 900Mm; Performance Level Abb Jokab - 98Y7261 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, Extended, 900Mm; Performance Level Abb Jokab
98Y7261
Safety Light Curtain, Extended, 900Mm; Performance Level Abb Jokab 98Y7261
SAFETY LIGHT CURTAIN, EXTENDED, 900MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:4; Protection Height:900mm; Sensing Range Max:6.5m; IP Rating:IP65; Approvals / Standards:UL; RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, EXTENDED, 900MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:4; Protection Height:900mm; Sensing Range Max:6.5m; IP Rating:IP65; Approvals / Standards:UL; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 98Y7261
Product Name Safety Light Curtain, Extended, 900Mm; Performance Level Abb Jokab
Protection Height 35.43 inch (900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1206945-ND - DigiKey
Specs
Protection Height 47.24 inch (1200 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtain - 440L-C4JL1600YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 62.99 inch (1600 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Safety Light Curtains - 1-2447905-2 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0970-30-01 -  - Schmersal Inc.
Specs
Protection Height 38.19 inch (970 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details