ABB JOKAB SAFETY Safety Interlock, 24V, Ip65; Product Range Abb Jokab 2TLA020105R6400

Description
SAFETY INTERLOCK, 24V, IP65; Product Range:-; Contact Configuration:-; Switch Terminals:-; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP65; Contact Voltage DC Max:24V; Contact Current DC Max:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK, 24V, IP65; Product Range:-; Contact Configuration:-; Switch Terminals:-; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP65; Contact Voltage DC Max:24V; Contact Current DC Max:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock, 24V, Ip65; Product Range Abb Jokab - 98Y7245 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock, 24V, Ip65; Product Range Abb Jokab
98Y7245
Safety Interlock, 24V, Ip65; Product Range Abb Jokab 98Y7245
SAFETY INTERLOCK, 24V, IP65; Product Range:-; Contact Configuration:-; Switch Terminals:-; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP65; Contact Voltage DC Max:24V; Contact Current DC Max:-; SVHC:No SVHC RoHS Compliant: Yes

SAFETY INTERLOCK, 24V, IP65; Product Range:-; Contact Configuration:-; Switch Terminals:-; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP65; Contact Voltage DC Max:24V; Contact Current DC Max:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 98Y7245
Product Name Safety Interlock, 24V, Ip65; Product Range Abb Jokab
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Trapped Key Interlock - 440T-ASFC100R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Interlock Switch Style Keyed or Tongue Style Interlock Switch
View Details
Industrial Interlocks - 1254391 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details