ABB JOKAB SAFETY Safety Plc, 20 I/o, 24Vdc; No. Of Analogue Inputs Abb Jokab 2TLA020070R4700

Description
SAFETY PLC, 20 I/O, 24VDC; No. of Analogue Inputs:8; No. of Analogue Outputs:8; No. of Digital Inputs:-; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:-; Product Range:Pluto Series RoHS Compliant: Yes
Datasheet
Description
SAFETY PLC, 20 I/O, 24VDC; No. of Analogue Inputs:8; No. of Analogue Outputs:8; No. of Digital Inputs:-; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:-; Product Range:Pluto Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Plc, 20 I/o, 24Vdc; No. Of Analogue Inputs Abb Jokab - 83Y7044 - Newark, An Avnet Company
Chicago, IL, United States
Safety Plc, 20 I/o, 24Vdc; No. Of Analogue Inputs Abb Jokab
83Y7044
Safety Plc, 20 I/o, 24Vdc; No. Of Analogue Inputs Abb Jokab 83Y7044
SAFETY PLC, 20 I/O, 24VDC; No. of Analogue Inputs:8; No. of Analogue Outputs:8; No. of Digital Inputs:-; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:-; Product Range:Pluto Series RoHS Compliant: Yes

SAFETY PLC, 20 I/O, 24VDC; No. of Analogue Inputs:8; No. of Analogue Outputs:8; No. of Digital Inputs:-; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:-; Product Range:Pluto Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 83Y7044
Product Name Safety Plc, 20 I/o, 24Vdc; No. Of Analogue Inputs Abb Jokab
Outputs 4
Unlock Full Specs
to access all available technical data

Similar Products

DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Type 8A.26 - OPTA expansion analog version - 8A2690240600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLCs - Programmable Logic Controllers - 286435 - RS Components, Ltd.
Specs
Input Analog Input; Analogue
Output Transistor Output; Transistor
Agency Approval RoHS Certified
View Details