ABB Process Automation Division Plc, Pluto, B46, 24+16+4+2, Bus; No. Of Analogue Inputs Abb 2TLA020070R1700

Description
PLC, PLUTO, B46, 24+16+4+2, BUS; No. of Analogue Inputs:16; No. of Analogue Outputs:12; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:-; IP / NEMA Rating:IP20, IP40; Product Range:-; For Use With:Jokab Series;RoHS Compliant: Yes
Datasheet
Description
PLC, PLUTO, B46, 24+16+4+2, BUS; No. of Analogue Inputs:16; No. of Analogue Outputs:12; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:-; IP / NEMA Rating:IP20, IP40; Product Range:-; For Use With:Jokab Series;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plc, Pluto, B46, 24+16+4+2, Bus; No. Of Analogue Inputs Abb - 93T1938 - Newark, An Avnet Company
Chicago, IL, United States
Plc, Pluto, B46, 24+16+4+2, Bus; No. Of Analogue Inputs Abb
93T1938
Plc, Pluto, B46, 24+16+4+2, Bus; No. Of Analogue Inputs Abb 93T1938
PLC, PLUTO, B46, 24+16+4+2, BUS; No. of Analogue Inputs:16; No. of Analogue Outputs:12; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:-; IP / NEMA Rating:IP20, IP40; Product Range:-; For Use With:Jokab Series;RoHS Compliant: Yes

PLC, PLUTO, B46, 24+16+4+2, BUS; No. of Analogue Inputs:16; No. of Analogue Outputs:12; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:-; IP / NEMA Rating:IP20, IP40; Product Range:-; For Use With:Jokab Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 93T1938
Product Name Plc, Pluto, B46, 24+16+4+2, Bus; No. Of Analogue Inputs Abb
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLCs - Programmable Logic Controllers - 2697781 - RS Components, Ltd.
Specs
Output Digital
Agency Approval RoHS Certified
Inputs 23
View Details
DPC III - dpc-iii - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details