ABB JOKAB SAFETY Sensor Cord, 8P, M12 Rcpt-Free End, 6M; Connector To Connector Abb Jokab 2TLA020056R3000

Description
SENSOR CORD, 8P, M12 RCPT-FREE END, 6M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:6m; Cable Length - Imperial:19.6ft; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P, M12 RCPT-FREE END, 6M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:6m; Cable Length - Imperial:19.6ft; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P, M12 Rcpt-Free End, 6M; Connector To Connector Abb Jokab - 98Y7235 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Rcpt-Free End, 6M; Connector To Connector Abb Jokab
98Y7235
Sensor Cord, 8P, M12 Rcpt-Free End, 6M; Connector To Connector Abb Jokab 98Y7235
SENSOR CORD, 8P, M12 RCPT-FREE END, 6M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:6m; Cable Length - Imperial:19.6ft; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:M12 Sensor RoHS Compliant: Yes

SENSOR CORD, 8P, M12 RCPT-FREE END, 6M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:6m; Cable Length - Imperial:19.6ft; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:M12 Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98Y7235
Product Name Sensor Cord, 8P, M12 Rcpt-Free End, 6M; Connector To Connector Abb Jokab
Cable Length 19.69 ft (60 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details