SENSOR CORD, 5P, M12 RCPT-PLUG, 20M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:M12 RoHS Compliant: Yes
M12-C2012 20 M CABLE F/M TYPE ABB. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 98Y7234 | 176292461 |
| Product Name | Sensor Cord, 5P, M12 Rcpt-Plug, 20M; Connector To Connector Abb Jokab | Electrical Cable/Wire |
| Cable Length | 65.62 ft (200 dm) |