ABB JOKAB SAFETY Sensor Cord, 5P, M12 Rcpt-Plug, 3M; Connector To Connector Abb Jokab 2TLA020056R2100

Description
SENSOR CORD, 5P, M12 RCPT-PLUG, 3M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:M12 RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P, M12 RCPT-PLUG, 3M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:M12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P, M12 Rcpt-Plug, 3M; Connector To Connector Abb Jokab - 98Y7231 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Rcpt-Plug, 3M; Connector To Connector Abb Jokab
98Y7231
Sensor Cord, 5P, M12 Rcpt-Plug, 3M; Connector To Connector Abb Jokab 98Y7231
SENSOR CORD, 5P, M12 RCPT-PLUG, 3M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:M12 RoHS Compliant: Yes

SENSOR CORD, 5P, M12 RCPT-PLUG, 3M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:M12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98Y7231
Product Name Sensor Cord, 5P, M12 Rcpt-Plug, 3M; Connector To Connector Abb Jokab
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details