The Sensor Cord, 5P, M12 Rcpt-Plug, 1M is a cable designed for low voltage applications, featuring a 1-meter length with five 0.34 mm² conductors. It includes straight M12 female and male connectors, with the screen connected to pin 3 (0VDC) on the male connector. The product is compliant with RoHS standards and is categorized under safety products within the control products range. Its compact dimensions and lightweight design make it suitable for various engineering projects requiring reliable connectivity.
SENSOR CORD, 5P, M12 RCPT-PLUG, 1M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:M12 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 98Y7230 |
| Product Name | Sensor Cord, 5P, M12 Rcpt-Plug, 1M; Connector To Connector Abb Jokab |
| Cable Length | 3.28 ft (10 dm) |