ABB JOKAB SAFETY Sensor Cord, 5P, M12 Rcpt-Free End, 20M; Connector To Connector Abb Jokab 2TLA020056R1400

Description
SENSOR CORD, 5P, M12 RCPT-FREE END, 20M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P, M12 RCPT-FREE END, 20M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P, M12 Rcpt-Free End, 20M; Connector To Connector Abb Jokab - 98Y7229 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Rcpt-Free End, 20M; Connector To Connector Abb Jokab
98Y7229
Sensor Cord, 5P, M12 Rcpt-Free End, 20M; Connector To Connector Abb Jokab 98Y7229
SENSOR CORD, 5P, M12 RCPT-FREE END, 20M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:M12 Sensor RoHS Compliant: Yes

SENSOR CORD, 5P, M12 RCPT-FREE END, 20M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:M12 Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98Y7229
Product Name Sensor Cord, 5P, M12 Rcpt-Free End, 20M; Connector To Connector Abb Jokab
Cable Length 65.62 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details