ABB JOKAB SAFETY Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab 2TLA020046R0800

Description
SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes
Datasheet
Description
SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab - 98Y7218 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab
98Y7218
Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab 98Y7218
SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes

SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 98Y7218
Product Name Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab
Operation Distance 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3283LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal universal controller for industrial applications - confocalDT IFC2421 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details