The Sentry USR10 24VDC is a universal safety relay with timer functions, designed for monitoring safety-related circuits such as two-hand devices, safety mats, and OSSD outputs. It features three normally open and one normally closed relay contacts, a 24 V DC supply voltage, and programmable delay times from 0 to 999 seconds with better than 1% accuracy. The device has a front-mounted display for configuration and error diagnostics, password protection for custom settings, and selectable automatic or manual reset. It is mounted on a DIN rail and measures 120 mm in depth, 120 mm in height, and 22.5 mm in width, weighing 0.229 kg. It meets Performance Level e and is certified by TÜV and cUL, with CE conformity declared.
SAFETY RELAY, 3PST-NO, SPST-NC, 5A, 240V; Coil Voltage:-; Contact Configuration:3PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 69AC7383 |
| Product Name | Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab |
| Channels | Single Throw |