ABB JOKAB SAFETY Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab 2TLA010061R0100

Description
SAFETY RELAY, 3PST-NO, SPST-NC, 5A, 240V; Coil Voltage:-; Contact Configuration:3PST-N O, SPST-NC; Product Range:TSR20M Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes
Datasheet
Description
SAFETY RELAY, 3PST-NO, SPST-NC, 5A, 240V; Coil Voltage:-; Contact Configuration:3PST-N O, SPST-NC; Product Range:TSR20M Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab - 69AC7382 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab
69AC7382
Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab 69AC7382
SAFETY RELAY, 3PST-NO, SPST-NC, 5A, 240V; Coil Voltage:-; Contact Configuration:3PST-N O, SPST-NC; Product Range:TSR20M Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

SAFETY RELAY, 3PST-NO, SPST-NC, 5A, 240V; Coil Voltage:-; Contact Configuration:3PST-NO, SPST-NC; Product Range:TSR20M Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 69AC7382
Product Name Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Guardmaster MSR126.1R Safety Relay - 440R-N23119 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 6.00 amps
View Details