ABB JOKAB SAFETY Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab 2TLA010051R0000

Description
SAFETY RELAY, 3PST-NO, SPST-NC, 5A, 240V; Coil Voltage:-; Contact Configuration:3PST-N O, SPST-NC; Product Range:SSR20 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes
Description
SAFETY RELAY, 3PST-NO, SPST-NC, 5A, 240V; Coil Voltage:-; Contact Configuration:3PST-N O, SPST-NC; Product Range:SSR20 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Sentry SSR20 24VDC safety relay for two-hand device monitoring, with three normally open and one normally closed relay outputs, mounted on DIN rail, delivering performance level e. It operates on 24 V DC supply voltage, has dimensions of 120 mm depth, 120 mm height, and 22.5 mm width, and weighs 0.207 kg. It is certified to cUL and TÜV standards and complies with CE requirements.

Datasheet Summary
Powered by GS/AI

Sentry SSR20 24VDC safety relay for two-hand device monitoring, with three normally open and one normally closed relay outputs, mounted on DIN rail, delivering performance level e. It operates on 24 V DC supply voltage, has dimensions of 120 mm depth, 120 mm height, and 22.5 mm width, and weighs 0.207 kg. It is certified to cUL and TÜV standards and complies with CE requirements.

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab - 69AC7376 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab
69AC7376
Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab 69AC7376
SAFETY RELAY, 3PST-NO, SPST-NC, 5A, 240V; Coil Voltage:-; Contact Configuration:3PST-N O, SPST-NC; Product Range:SSR20 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

SAFETY RELAY, 3PST-NO, SPST-NC, 5A, 240V; Coil Voltage:-; Contact Configuration:3PST-NO, SPST-NC; Product Range:SSR20 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 69AC7376
Product Name Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.0620 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 8.00 amps
AC Voltage 400 volts
View Details
Ex p Relay - Power - - ex-p-relay - BARTEC
Specs
Maximum Switching Current 16.00 amps
AC Voltage 400 volts
DC Voltage 28 volts
View Details