The Sentry BSR10 24VDC is a safety/expansion relay with three normally open and one normally closed contacts, designed for connecting safety devices directly in the voltage supply circuit or expanding safe outputs in safety systems. It operates on a 24 V DC supply voltage, has a physical dimension of 120 mm length, 120 mm height, and 22.5 mm width, and weighs 0.19 kg. It meets Performance Level e and carries a cUL certificate and CE Declaration of Conformity. The relay is certified under TÜV and classified as a device for monitoring safety-related circuits.
SAFETY RELAY, 3PST-NO, SPST-NC, 5A, 240V; Coil Voltage:-; Contact Configuration:3PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 69AC7371 |
| Product Name | Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab |
| Channels | Single Throw |