Thomas & Betts Corporation Splice; Butt; 0.25 in.; 22 to 18 AWG; 0.115 in.; UL Listed, CSA Certified 2RA18X

Description
Crimp Terminal Splice, Butt Splice Type These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. It’s splice type is butt.
Description
Crimp Terminal Splice, Butt Splice Type These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. It’s splice type is butt.

Suppliers

Company
Product
Description
Supplier Links
Splice; Butt; 0.25 in.; 22 to 18 AWG; 0.115 in.; UL Listed, CSA Certified - 70092012 - Allied Electronics, Inc.
Fort Worth, TX, USA
Splice; Butt; 0.25 in.; 22 to 18 AWG; 0.115 in.; UL Listed, CSA Certified
70092012
Splice; Butt; 0.25 in.; 22 to 18 AWG; 0.115 in.; UL Listed, CSA Certified 70092012
Crimp Terminal Splice, Butt Splice Type These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. It’s splice type is butt.

Crimp Terminal Splice, Butt Splice Type
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.
It’s splice type is butt.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70092012
Product Name Splice; Butt; 0.25 in.; 22 to 18 AWG; 0.115 in.; UL Listed, CSA Certified
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details