Thomas & Betts Corporation Splice; Butt; Tin; 22-18 AWG; UL Listed, CSA Certified 2RA18

Description
Butt Type Splices These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. In butt splices, the wires are butted together and crimped at each end of the splice.
Description
Butt Type Splices These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. In butt splices, the wires are butted together and crimped at each end of the splice.

Suppliers

Company
Product
Description
Supplier Links
Splice; Butt; Tin; 22-18 AWG; UL Listed, CSA Certified - 70092001 - Allied Electronics, Inc.
Fort Worth, TX, USA
Splice; Butt; Tin; 22-18 AWG; UL Listed, CSA Certified
70092001
Splice; Butt; Tin; 22-18 AWG; UL Listed, CSA Certified 70092001
Butt Type Splices These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. In butt splices, the wires are butted together and crimped at each end of the splice.

Butt Type Splices
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.
In butt splices, the wires are butted together and crimped at each end of the splice.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70092001
Product Name Splice; Butt; Tin; 22-18 AWG; UL Listed, CSA Certified
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Bootlace Ferrules - 1787317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details