ABB Process Automation Division Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb 2CMA193529R1000

Description
CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb - 67X3257 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb
67X3257
Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb 67X3257
CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67X3257
Product Name Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 119079819 - Radwell International
Specs
Connector Type Circular / Cylindrical Connectors
View Details