ABB Process Automation Division Conn, Mains Socket, 16A, 130V, Yellow; Current Rating Abb 2CMA193520R1000

Description
CONN, MAINS SOCKET, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-;RoHS Compliant: Yes
Description
CONN, MAINS SOCKET, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 16A, 130V, Yellow; Current Rating Abb - 64X7937 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 16A, 130V, Yellow; Current Rating Abb
64X7937
Conn, Mains Socket, 16A, 130V, Yellow; Current Rating Abb 64X7937
CONN, MAINS SOCKET, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-;RoHS Compliant: Yes

CONN, MAINS SOCKET, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64X7937
Product Name Conn, Mains Socket, 16A, 130V, Yellow; Current Rating Abb
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details