ABB Process Automation Division Conn, Mains Plug, 32A, 250V, Blue; Current Rating Abb 2CMA193513R1000

Description
CONN, MAINS PLUG, 32A, 250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 32A, 250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 32A, 250V, Blue; Current Rating Abb - 67X3252 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 32A, 250V, Blue; Current Rating Abb
67X3252
Conn, Mains Plug, 32A, 250V, Blue; Current Rating Abb 67X3252
CONN, MAINS PLUG, 32A, 250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

CONN, MAINS PLUG, 32A, 250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67X3252
Product Name Conn, Mains Plug, 32A, 250V, Blue; Current Rating Abb
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Circular Connector Assemblies - 2262-A22061-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details