CONN, MAINS PLUG, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 67X3247 |
| Product Name | Conn, Mains Plug, 16A, 130V, Yellow; Current Rating Abb |
| Gender | Male / Plug |