ABB Process Automation Division Conn, Mains Socket, 16A, 250V, Blue; Current Rating Abb 2CMA193290R1000

Description
CONN, MAINS SOCKET, 16A, 250V, BLUE; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Inlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 16A, 250V, BLUE; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Inlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 16A, 250V, Blue; Current Rating Abb - 64X7935 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 16A, 250V, Blue; Current Rating Abb
64X7935
Conn, Mains Socket, 16A, 250V, Blue; Current Rating Abb 64X7935
CONN, MAINS SOCKET, 16A, 250V, BLUE; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Inlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

CONN, MAINS SOCKET, 16A, 250V, BLUE; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Inlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64X7935
Product Name Conn, Mains Socket, 16A, 250V, Blue; Current Rating Abb
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details