ABB Process Automation Division Conn, Mains Plug, 16A, 130V, Yellow; Current Rating Abb 2CMA193289R1000

Description
CONN, MAINS PLUG, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 16A, 130V, Yellow; Current Rating Abb - 67X3245 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 16A, 130V, Yellow; Current Rating Abb
67X3245
Conn, Mains Plug, 16A, 130V, Yellow; Current Rating Abb 67X3245
CONN, MAINS PLUG, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

CONN, MAINS PLUG, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67X3245
Product Name Conn, Mains Plug, 16A, 130V, Yellow; Current Rating Abb
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details