ABB Process Automation Division Energy Meter, 3Ph, 220V-240V, 6A; No. Of Phases Abb 2CMA100177R1000

Description
ENERGY METER, 3PH, 220V-240V, 6A; No. of Phases:Three Phase; Supply Voltage:230VAC / 400VAC; Energy Meter Mounting:DIN Rail; Product Range:B Series; Meter Function:AC Current / AC Voltage / Frequency / Power; No. of Digits / Alpha:7;RoHS Compliant: Yes
Description
ENERGY METER, 3PH, 220V-240V, 6A; No. of Phases:Three Phase; Supply Voltage:230VAC / 400VAC; Energy Meter Mounting:DIN Rail; Product Range:B Series; Meter Function:AC Current / AC Voltage / Frequency / Power; No. of Digits / Alpha:7;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Energy Meter, 3Ph, 220V-240V, 6A; No. Of Phases Abb - 47Y3073 - Newark, An Avnet Company
Chicago, IL, United States
Energy Meter, 3Ph, 220V-240V, 6A; No. Of Phases Abb
47Y3073
Energy Meter, 3Ph, 220V-240V, 6A; No. Of Phases Abb 47Y3073
ENERGY METER, 3PH, 220V-240V, 6A; No. of Phases:Three Phase; Supply Voltage:230VAC / 400VAC; Energy Meter Mounting:DIN Rail; Product Range:B Series; Meter Function:AC Current / AC Voltage / Frequency / Power; No. of Digits / Alpha:7;RoHS Compliant: Yes

ENERGY METER, 3PH, 220V-240V, 6A; No. of Phases:Three Phase; Supply Voltage:230VAC / 400VAC; Energy Meter Mounting:DIN Rail; Product Range:B Series; Meter Function:AC Current / AC Voltage / Frequency / Power; No. of Digits / Alpha:7;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 47Y3073
Product Name Energy Meter, 3Ph, 220V-240V, 6A; No. Of Phases Abb
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Optical Power Meter Kit, 1919-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-04 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 3 watts
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 600 to 1700 nm (6000 to 17000 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Type 7E.13 - Energy meter - 7E1382300010 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Optical Meter Type Energy
View Details
Energy Meters - 628874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Operating Temperature 70 C (158 F)
View Details