The B24 series meters are high runner meters for many applications and installations. Navigating the meter is easily done via the push-buttons below the display. Data from the B series meters can be collected via pulse output or serial communication. All meters come with an infrared port for communication with an external Serial Communication Adapter (SCA) such as the KNX adapter.
- B24 - Three phase meter, 6 A. - 4 DIN width with IR port. - Transformer CT connected electricity meter. - 2 and 3-element metering. - Instrument values. - Alarm function
Display Type = LCD
Number of Digits = 7
Number of Phases = 3
Pulse Output = Yes
Depth = 65mm
Meter Accuracy = 1 %
Minimum Temperature = -40°C
Series = B24
RS Components, Ltd. | |
---|---|
Product Category | Power Meters |
Product Number | 7894114 |
Display Type | Digital |