ABB Process Automation Division Energy Meter, 220V-240V, 65A, Rs-485; No. Of Phases Abb 2CMA100150R1000

Description
ENERGY METER, 220V-240V, 65A, RS-485; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:B Series; Meter Function:AC Current / AC Voltage / Frequency / Power; No. of Digits / Alpha:6; RoHS Compliant: Yes
Description
ENERGY METER, 220V-240V, 65A, RS-485; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:B Series; Meter Function:AC Current / AC Voltage / Frequency / Power; No. of Digits / Alpha:6; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Energy Meter, 220V-240V, 65A, Rs-485; No. Of Phases Abb - 47Y3070 - Newark, An Avnet Company
Chicago, IL, United States
Energy Meter, 220V-240V, 65A, Rs-485; No. Of Phases Abb
47Y3070
Energy Meter, 220V-240V, 65A, Rs-485; No. Of Phases Abb 47Y3070
ENERGY METER, 220V-240V, 65A, RS-485; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:B Series; Meter Function:AC Current / AC Voltage / Frequency / Power; No. of Digits / Alpha:6; RoHS Compliant: Yes

ENERGY METER, 220V-240V, 65A, RS-485; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:B Series; Meter Function:AC Current / AC Voltage / Frequency / Power; No. of Digits / Alpha:6; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 47Y3070
Product Name Energy Meter, 220V-240V, 65A, Rs-485; No. Of Phases Abb
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Power Management - 2410739-7 - TE Connectivity
Specs
Number of Channels 4
View Details
Type 7E.16 - Energy meter - 7E1682300010 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Optical Meter Type Energy
View Details
Energy Meters - 9145281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Display type LCD
View Details