Thomas & Betts Corporation Modular Jack 2A245-C5EU-WH

Description
MODULAR, DUAL PORT TYPE; WHITE COLOR; SNAP-IN CONNECTION TYPE; RJ45 CONFIGURATION; UL (CANADA AND US) APPROVAL; 5E CATEGORY; T568A/B, UNIVERSAL WIRING CODE; ACTIVATE[TM] BRAND; 2A245 MODEL
Datasheet
Description
MODULAR, DUAL PORT TYPE; WHITE COLOR; SNAP-IN CONNECTION TYPE; RJ45 CONFIGURATION; UL (CANADA AND US) APPROVAL; 5E CATEGORY; T568A/B, UNIVERSAL WIRING CODE; ACTIVATE[TM] BRAND; 2A245 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - 2A245-C5EU-WH - Thomas & Betts Corporation
Memphis, TN, USA
Modular Jack
2A245-C5EU-WH
Modular Jack 2A245-C5EU-WH
MODULAR, DUAL PORT TYPE; WHITE COLOR; SNAP-IN CONNECTION TYPE; RJ45 CONFIGURATION; UL (CANADA AND US) APPROVAL; 5E CATEGORY; T568A/B, UNIVERSAL WIRING CODE; ACTIVATE[TM] BRAND; 2A245 MODEL

MODULAR, DUAL PORT TYPE; WHITE COLOR; SNAP-IN CONNECTION TYPE; RJ45 CONFIGURATION; UL (CANADA AND US) APPROVAL; 5E CATEGORY; T568A/B, UNIVERSAL WIRING CODE; ACTIVATE[TM] BRAND; 2A245 MODEL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 2A245-C5EU-WH
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A24000-016 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers