ABB AB Cable and Cord Grips 2942NM

Description
1IN NYLON RANGER CORDCONN .700-.
Request a Quote Datasheet
Description
1IN NYLON RANGER CORDCONN .700-.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2942NM-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2942NM-ND
Cable and Cord Grips 6308-2942NM-ND
1IN NYLON RANGER CORDCONN .700-.

1IN NYLON RANGER CORDCONN .700-.

Buy Now Datasheet
Connector, Strain Relief; 0.7 in. to 0.950 in.; Straight; Nylon; Black; UL 94V2 - 70093065 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; 0.7 in. to 0.950 in.; Straight; Nylon; Black; UL 94V2
70093065
Connector, Strain Relief; 0.7 in. to 0.950 in.; Straight; Nylon; Black; UL 94V2 70093065
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts - 48F2934 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
48F2934
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts 48F2934
CONDUIT CORD CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.7"; Cable Diameter Max:0.95"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:Not Rated; Hub Size:1"RoHS Compliant: Yes

CONDUIT CORD CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.7"; Cable Diameter Max:0.95"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:Not Rated; Hub Size:1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-2942NM-ND 70093065 48F2934
Product Name Cable and Cord Grips Connector, Strain Relief; 0.7 in. to 0.950 in.; Straight; Nylon; Black; UL 94V2 Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Straight-Through Cable Gland - 5211421 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Cable Glands - 2101322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details