Thomas & Betts Corporation Connector, Strain Relief; 0.7 in. to 0.950 in.; Straight; Nylon; Black; UL 94V2 2942NM

Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Suppliers

Company
Product
Description
Supplier Links
Connector, Strain Relief; 0.7 in. to 0.950 in.; Straight; Nylon; Black; UL 94V2 - 70093065 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; 0.7 in. to 0.950 in.; Straight; Nylon; Black; UL 94V2
70093065
Connector, Strain Relief; 0.7 in. to 0.950 in.; Straight; Nylon; Black; UL 94V2 70093065
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70093065
Product Name Connector, Strain Relief; 0.7 in. to 0.950 in.; Straight; Nylon; Black; UL 94V2
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308272-9 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826270 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Cable Gland; 10.5 mm; Polyamide 6 (Body); Light Gray - 70074412 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.413 inch (10.5 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details