ABB AB Cable and Cord Grips 2942AL

Description
1 IN RANGER AL CORD CONN .700-.9
Request a Quote Datasheet
Description
1 IN RANGER AL CORD CONN .700-.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2942AL-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2942AL-ND
Cable and Cord Grips 6308-2942AL-ND
1 IN RANGER AL CORD CONN .700-.9

1 IN RANGER AL CORD CONN .700-.9

Buy Now Datasheet
Cable/cord Gland, Al, 25.4Mm/1 In, 17.78Mm-24.13Mm; Thread Size Imperial Abb Thomas & Betts - 48F2945 - Newark, An Avnet Company
Chicago, IL, United States
Cable/cord Gland, Al, 25.4Mm/1 In, 17.78Mm-24.13Mm; Thread Size Imperial Abb Thomas & Betts
48F2945
Cable/cord Gland, Al, 25.4Mm/1 In, 17.78Mm-24.13Mm; Thread Size Imperial Abb Thomas & Betts 48F2945
CABLE/CORD GLAND, AL, 25.4MM/1 IN, 17.78MM-24.13MM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.7"; Cable Diameter Max:0.95"; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

CABLE/CORD GLAND, AL, 25.4MM/1 IN, 17.78MM-24.13MM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.7"; Cable Diameter Max:0.95"; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-2942AL-ND 48F2945
Product Name Cable and Cord Grips Cable/cord Gland, Al, 25.4Mm/1 In, 17.78Mm-24.13Mm; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601177R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Industrial Straight-Through Cable Gland - 5211416 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.6299 inch (16 mm)
View Details
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details