ABB AB Cable and Cord Grips 2940NM

Description
1IN NYLON RANGER CORDCONN .310-.
Request a Quote Datasheet
Description
1IN NYLON RANGER CORDCONN .310-.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2940NM-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2940NM-ND
Cable and Cord Grips 6308-2940NM-ND
1IN NYLON RANGER CORDCONN .310-.

1IN NYLON RANGER CORDCONN .310-.

Buy Now Datasheet
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts - 48F2932 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
48F2932
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts 48F2932
CONDUIT CORD CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CONDUIT CORD CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-2940NM-ND 48F2932
Product Name Cable and Cord Grips Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4305511 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.97 inch (50 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details