ABB AB Cable and Cord Grips 2932AL

Description
3/4 RANGER ALUM CORDCONN .500-.7
Request a Quote Datasheet
Description
3/4 RANGER ALUM CORDCONN .500-.7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2932AL-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2932AL-ND
Cable and Cord Grips 6308-2932AL-ND
3/4 RANGER ALUM CORDCONN .500-.7

3/4 RANGER ALUM CORDCONN .500-.7

Buy Now Datasheet
Cable/cord Gland, Al, 19.05Mm/0.75In, 12.7Mm-19.05Mm; Thread Size Imperial Abb Thomas & Betts - 48F2943 - Newark, An Avnet Company
Chicago, IL, United States
Cable/cord Gland, Al, 19.05Mm/0.75In, 12.7Mm-19.05Mm; Thread Size Imperial Abb Thomas & Betts
48F2943
Cable/cord Gland, Al, 19.05Mm/0.75In, 12.7Mm-19.05Mm; Thread Size Imperial Abb Thomas & Betts 48F2943
CABLE/CORD GLAND, AL, 19.05MM/0.75IN, 12.7MM-19.05MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.75"; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

CABLE/CORD GLAND, AL, 19.05MM/0.75IN, 12.7MM-19.05MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.75"; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-2932AL-ND 48F2943
Product Name Cable and Cord Grips Cable/cord Gland, Al, 19.05Mm/0.75In, 12.7Mm-19.05Mm; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248667 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details