ABB AB Cable and Cord Grips 2931NM

Description
3/4 IN NYLON RANGER CONN .310-.5
Request a Quote Datasheet
Description
3/4 IN NYLON RANGER CONN .310-.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2931NM-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2931NM-ND
Cable and Cord Grips 6308-2931NM-ND
3/4 IN NYLON RANGER CONN .310-.5

3/4 IN NYLON RANGER CONN .310-.5

Buy Now Datasheet
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts - 48F2930 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
48F2930
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts 48F2930
CONDUIT CORD CONNECTOR; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CONDUIT CORD CONNECTOR; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; 0.310 to 0.560 in.; 0.625 in.; 0.790 in.; Nylon; NBR (N) Rubber - 70093061 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 0.310 to 0.560 in.; 0.625 in.; 0.790 in.; Nylon; NBR (N) Rubber
70093061
Connector; 0.310 to 0.560 in.; 0.625 in.; 0.790 in.; Nylon; NBR (N) Rubber 70093061
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-2931NM-ND 48F2930 70093061
Product Name Cable and Cord Grips Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts Connector; 0.310 to 0.560 in.; 0.625 in.; 0.790 in.; Nylon; NBR (N) Rubber
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 4308131 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Cable Glands - 1SNG603001R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details