ABB AB Cable and Cord Grips 2930NM

Description
3/4INCH NYLON RANGER CONN .125-.
Request a Quote Datasheet
Description
3/4INCH NYLON RANGER CONN .125-.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2930NM-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2930NM-ND
Cable and Cord Grips 6308-2930NM-ND
3/4INCH NYLON RANGER CONN .125-.

3/4INCH NYLON RANGER CONN .125-.

Buy Now Datasheet
Connector, Strain Relief; Nylon; 1.406 in.; 2.188 in.; -34 degC; UL Listed - 70093060 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; Nylon; 1.406 in.; 2.188 in.; -34 degC; UL Listed
70093060
Connector, Strain Relief; Nylon; 1.406 in.; 2.188 in.; -34 degC; UL Listed 70093060
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts - 48F2929 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
48F2929
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts 48F2929
CONDUIT CORD CONNECTOR; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.125"; Cable Diameter Max:0.375"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CONDUIT CORD CONNECTOR; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.125"; Cable Diameter Max:0.375"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-2930NM-ND 70093060 48F2929
Product Name Cable and Cord Grips Connector, Strain Relief; Nylon; 1.406 in.; 2.188 in.; -34 degC; UL Listed Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Cable Glands - 2101336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5906 to 0.8268 inch (15 to 21 mm)
View Details