Thomas & Betts Corporation Connector; 0.500 to 0.750 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber 2922NM

Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Suppliers

Company
Product
Description
Supplier Links
Connector; 0.500 to 0.750 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber - 70093059 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 0.500 to 0.750 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber
70093059
Connector; 0.500 to 0.750 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber 70093059
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70093059
Product Name Connector; 0.500 to 0.750 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074622 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820770 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details